Kyocera Corporation Ceramic Capacitors LD031C221JAB2A

Description
220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031C221JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031C221JAB2A-ND
Ceramic Capacitors LD031C221JAB2A-ND
220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD031C221JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031C221JAB2A
Capacitors - Ceramic Capacitors LD031C221JAB2A
CAP CER 220PF 100V X7R 0603

CAP CER 220PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 220Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 65M0962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
65M0962
Capacitor Ceramic 220Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 65M0962
CAPACITOR CERAMIC 220PF, 100V, X7R, 5%, 0603; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 220PF, 100V, X7R, 5%, 0603; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD031C221JAB2A-ND LD031C221JAB2A 65M0962
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 220Pf, 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details