Kyocera Corporation Ceramic Capacitors LD031A820KAB2A

Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031A820KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031A820KAB2A-ND
Ceramic Capacitors LD031A820KAB2A-ND
82pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 82Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx - 22K0667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
22K0667
Capacitor Ceramic 82Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 22K0667
CAPACITOR CERAMIC 82PF 100V, C0G, 10%, 0603; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 82PF 100V, C0G, 10%, 0603; Capacitance:82pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD031A820KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031A820KAB2A
Capacitors - Ceramic Capacitors LD031A820KAB2A
CAP CER 82PF 100V NP0 0603

CAP CER 82PF 100V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD031A820KAB2A-ND 22K0667 LD031A820KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 82Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details