Kyocera Corporation Ceramic Capacitors LD031A4R7CAB2A

Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031A4R7CAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031A4R7CAB2A-ND
Ceramic Capacitors LD031A4R7CAB2A-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD031A4R7CAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD031A4R7CAB2A
Capacitors - Ceramic Capacitors LD031A4R7CAB2A
CAP CER 4.7PF 100V NP0 0603

CAP CER 4.7PF 100V NP0 0603

Supplier's Site
Capacitor,ceramic,4.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 22K0653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
22K0653
Capacitor,ceramic,4.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 22K0653
Capacitor,Ceramic,4. 7pF,100VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7pF,100VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD031A4R7CAB2A-ND LD031A4R7CAB2A 22K0653
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details