47pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAPACITOR CERAMIC 47PF 100V, C0G, 5%, 0603; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No
CAP CER 47PF 100V C0G/NP0 0603
CAP CER 47PF 100V C0G/NP0 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LD031A470JAB4A-ND | 22K0657 | LD031A470JAB4A | LD031A470JAB4A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 47Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |