Kyocera Corporation SMD 330pF 100V Capacitor LD031A331FAB2A

Description
Cap Ceramic 330pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: LD031A331FAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031A331FAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 330pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: LD031A331FAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031A331FAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330pF 100V Capacitor
60-LD031A331FAB2A
SMD 330pF 100V Capacitor 60-LD031A331FAB2A
Cap Ceramic 330pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: LD031A331FAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031A331FAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 100V C0G 1% Pad SMD 0603 125°C T/R Product overview: LD031A331FAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD031A331FAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-LD031A331FAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD031A331FAB2ATR-ND
Ceramic Capacitors 478-LD031A331FAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-LD031A331FAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD031A331FAB2ACT-ND
Ceramic Capacitors 478-LD031A331FAB2ACT-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-LD031A331FAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD031A331FAB2ADKR-ND
Ceramic Capacitors 478-LD031A331FAB2ADKR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-LD031A331FAB2A 478-LD031A331FAB2ATR-ND 478-LD031A331FAB2ADKR-ND
Product Name SMD 330pF 100V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts 100 volts
Packing Method Tape and Reel Tape Reel Digi-Reel®
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details