Kyocera Corporation Ceramic Capacitors LD031A150JAB2A

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD031A150JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD031A150JAB2A-ND
Ceramic Capacitors LD031A150JAB2A-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 15Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 70K2874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 15Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
70K2874
Capacitor Ceramic 15Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 70K2874
CAPACITOR CERAMIC 15PF 100V, C0G, 5%, 0603; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 15PF 100V, C0G, 5%, 0603; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD031A150JAB2A-ND 70K2874
Product Name Ceramic Capacitors Capacitor Ceramic 15Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers