Kyocera Corporation Ceramic Capacitors LD02YD104KAB2A

Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7495-6-ND
Ceramic Capacitors 478-7495-6-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7495-1-ND
Ceramic Capacitors 478-7495-1-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD02YD104KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD02YD104KAB2ACT-ND
Ceramic Capacitors 478-LD02YD104KAB2ACT-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD02YD104KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD02YD104KAB2ATR-ND
Ceramic Capacitors 478-LD02YD104KAB2ATR-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD02YD104KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD02YD104KAB2ADKR-ND
Ceramic Capacitors 478-LD02YD104KAB2ADKR-ND
0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-LD02YD104KAB2A
SMD 0.1uF 16V Capacitor 60-LD02YD104KAB2A
Cap Ceramic 0.1uF 16V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02YD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02YD104KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X5R 10% Pad SMD 0402 85°C T/R Product overview: LD02YD104KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02YD104KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-7495-6-ND 478-7495-1-ND 60-LD02YD104KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details