0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.015µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Cap Ceramic 0.015uF 16V X7R 10% Pad SMD 0402 125°C T/R Product overview: LD02YC153KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.015uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.015uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD02YC153KAB2A can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-10958-2-ND | 478-10958-6-ND | 60-LD02YC153KAB2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.015uF 16V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0150 microF | 0.0150 microF |