Kyocera Corporation Ceramic Capacitors LD02YC102KAB2A

Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12911-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12911-2-ND
Ceramic Capacitors 478-12911-2-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12911-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12911-6-ND
Ceramic Capacitors 478-12911-6-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12911-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12911-1-ND
Ceramic Capacitors 478-12911-1-ND
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD02YC102KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD02YC102KAB2A
Capacitors - Ceramic Capacitors LD02YC102KAB2A
CAP CER 1000PF 16V X7R 0402

CAP CER 1000PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12911-2-ND 478-12911-6-ND LD02YC102KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers