Kyocera Corporation Ceramic Capacitors LD02YA101KAB2A

Description
100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD02YA101KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD02YA101KAB2A-ND
Ceramic Capacitors LD02YA101KAB2A-ND
100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD02YA101KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD02YA101KAB2A
Capacitors - Ceramic Capacitors LD02YA101KAB2A
CAP CER 100PF 16V NP0 0402

CAP CER 100PF 16V NP0 0402

Supplier's Site
Capacitor,ceramic,100Pf,16Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55K6571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,16Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55K6571
Capacitor,ceramic,100Pf,16Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55K6571
Capacitor,Ceramic,10 0pF,16VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100pF,16VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD02YA101KAB2A-ND LD02YA101KAB2A 55K6571
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100Pf,16Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details