Kyocera Corporation Ceramic Capacitors LD025C681KAB2A

Description
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C681KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C681KAB2A-ND
Ceramic Capacitors LD025C681KAB2A-ND
680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K5561 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K5561
Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K5561
CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025C681KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C681KAB2A
Capacitors - Ceramic Capacitors LD025C681KAB2A
CAP CER 680PF 50V X7R 0402

CAP CER 680PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C681KAB2A-ND 36K5561 LD025C681KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details