Kyocera Corporation Ceramic Capacitors LD025C561KAB2A

Description
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C561KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C561KAB2A-ND
Ceramic Capacitors LD025C561KAB2A-ND
560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K5560 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K5560
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K5560
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025C561KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C561KAB2A
Capacitors - Ceramic Capacitors LD025C561KAB2A
CAP CER 560PF 50V X7R 0402

CAP CER 560PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C561KAB2A-ND 36K5560 LD025C561KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers