Kyocera Corporation Ceramic Capacitors LD025C472KAB2A

Description
CAP CER 4700PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 4700PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD025C472KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025C472KAB2ADKR-ND
Ceramic Capacitors 478-LD025C472KAB2ADKR-ND
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-LD025C472KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025C472KAB2ACT-ND
Ceramic Capacitors 478-LD025C472KAB2ACT-ND
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-LD025C472KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025C472KAB2ATR-ND
Ceramic Capacitors 478-LD025C472KAB2ATR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF 50V Capacitor
60-LD025C472KAB2A
SMD 0.0047uF 50V Capacitor 60-LD025C472KAB2A
Cap Ceramic 0.0047uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: LD025C472KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025C472KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: LD025C472KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025C472KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LD025C472KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD025C472KAB2A
Ceramic Capacitors LD025C472KAB2A
CAP CER 4700PF 50V X7R 0402

CAP CER 4700PF 50V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 22K0608 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
22K0608
Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 22K0608
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-LD025C472KAB2ADKR-ND 478-LD025C472KAB2ACT-ND 60-LD025C472KAB2A LD025C472KAB2A 22K0608
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.0047uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers