Kyocera Corporation Ceramic Capacitors LD025C272JAB2A

Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C272JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C272JAB2A-ND
Ceramic Capacitors LD025C272JAB2A-ND
2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

2700pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 65M0915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
65M0915
Capacitor Ceramic 2700Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 65M0915
CAPACITOR CERAMIC 2700PF, 50V, X7R, 5%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mmRoHS Compliant: No

CAPACITOR CERAMIC 2700PF, 50V, X7R, 5%, 0402; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mmRoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025C272JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C272JAB2A
Capacitors - Ceramic Capacitors LD025C272JAB2A
CAP CER 2700PF 50V X7R 0402

CAP CER 2700PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C272JAB2A-ND 65M0915 LD025C272JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details