Kyocera Corporation Ceramic Capacitors LD025C271KAB2A

Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C271KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C271KAB2A-ND
Ceramic Capacitors LD025C271KAB2A-ND
270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

270pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 65M0914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
65M0914
Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 65M0914
CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No

CAPACITOR CERAMIC, 270PF, 50V, X7R, 10%, 0402; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD025C271KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C271KAB2A
Capacitors - Ceramic Capacitors LD025C271KAB2A
CAP CER 270PF 50V X7R 0402

CAP CER 270PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C271KAB2A-ND 65M0914 LD025C271KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic, 270Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details