Kyocera Corporation Ceramic Capacitors LD025C182KAB2A

Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C182KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C182KAB2A-ND
Ceramic Capacitors LD025C182KAB2A-ND
1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD025C182KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD025C182KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD025C182KAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 22K0605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
22K0605
Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 22K0605
CAPACITOR CERAMIC 1800PF, 50V, X7R, 10%, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mmRoHS Compliant: No

CAPACITOR CERAMIC 1800PF, 50V, X7R, 10%, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025C182KAB2A-ND LD025C182KAB2A 22K0605
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic 1800Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details