Kyocera Corporation Ceramic Capacitors LD025C151JAB2A

Description
150pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C151JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C151JAB2A-ND
Ceramic Capacitors LD025C151JAB2A-ND
150pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 150Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 65M0910 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
65M0910
Capacitor Ceramic, 150Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 65M0910
CAPACITOR CERAMIC, 150PF, 50V, X7R, 5%, 0402; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC, 150PF, 50V, X7R, 5%, 0402; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025C151JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C151JAB2A
Capacitors - Ceramic Capacitors LD025C151JAB2A
CAP CER 150PF 50V X7R 0402

CAP CER 150PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C151JAB2A-ND 65M0910 LD025C151JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic, 150Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers