Kyocera Corporation Ceramic Capacitors LD025C122KAB2A

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C122KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C122KAB2A-ND
Ceramic Capacitors LD025C122KAB2A-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025C122KAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD025C122KAB2A
Capacitors - Ceramic Capacitors LD025C122KAB2A
CAP CER 1200PF 50V X7R 0402

CAP CER 1200PF 50V X7R 0402

Supplier's Site
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 22K0603 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
22K0603
Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 22K0603
CAPACITOR CERAMIC 1200PF, 50V, X7R, 10%, 0402; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mmRoHS Compliant: No

CAPACITOR CERAMIC 1200PF, 50V, X7R, 10%, 0402; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Width:0.5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025C122KAB2A-ND LD025C122KAB2A 22K0603
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers