Kyocera Corporation Ceramic Capacitors LD025C101JAB2A

Description
100pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025C101JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025C101JAB2A-ND
Ceramic Capacitors LD025C101JAB2A-ND
100pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx - 70K9848 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx
70K9848
Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx 70K9848
CERAMIC CAPACITOR, 100PF, 50V, X7R, 5%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mm RoHS Compliant: No

CERAMIC CAPACITOR, 100PF, 50V, X7R, 5%, 0402; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD025C101JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025C101JAB2A
Capacitors - Ceramic Capacitors LD025C101JAB2A
CAP CER 100PF 50V X7R 0402

CAP CER 100PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD025C101JAB2A-ND 70K9848 LD025C101JAB2A
Product Name Ceramic Capacitors Ceramic Capacitor, 100Pf, 50V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details