Kyocera Corporation Ceramic Capacitors LD025A390JAB2A

Description
CAP CER 39PF 50V NP0 0402
Request a Quote Datasheet
Description
CAP CER 39PF 50V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD025A390JAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025A390JAB2ADKR-ND
Ceramic Capacitors 478-LD025A390JAB2ADKR-ND
CAP CER 39PF 50V NP0 0402

CAP CER 39PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-LD025A390JAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025A390JAB2ATR-ND
Ceramic Capacitors 478-LD025A390JAB2ATR-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD025A390JAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD025A390JAB2ACT-ND
Ceramic Capacitors 478-LD025A390JAB2ACT-ND
CAP CER 39PF 50V NP0 0402

CAP CER 39PF 50V NP0 0402

Buy Now Datasheet
Singapore, Singapore
SMD 39pF 50V Capacitor
60-LD025A390JAB2A
SMD 39pF 50V Capacitor 60-LD025A390JAB2A
Cap Ceramic 39pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: LD025A390JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025A390JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 39pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: LD025A390JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025A390JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 22K0588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
22K0588
Ceramic Capacitor 39Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 22K0588
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - LD025A390JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
LD025A390JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT LD025A390JAB2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-LD025A390JAB2ADKR-ND 478-LD025A390JAB2ATR-ND 60-LD025A390JAB2A 22K0588 LD025A390JAB2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 39pF 50V Capacitor Ceramic Capacitor 39Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details