Kyocera Corporation Ceramic Capacitors LD025A220JAB2A

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10954-2-ND
Ceramic Capacitors 478-10954-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10954-6-ND
Ceramic Capacitors 478-10954-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10954-1-ND
Ceramic Capacitors 478-10954-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 22pF 50V Capacitor
60-LD025A220JAB2A
SMD 22pF 50V Capacitor 60-LD025A220JAB2A
Cap Ceramic 22pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: LD025A220JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025A220JAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 22pF 50V C0G 5% Pad SMD 0402 125°C T/R Product overview: LD025A220JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD025A220JAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55K6578 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55K6578
Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55K6578
CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 22PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10954-2-ND 478-10954-6-ND 60-LD025A220JAB2A 55K6578
Product Name Ceramic Capacitors Ceramic Capacitors SMD 22pF 50V Capacitor Ceramic Capacitor 22Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details