Kyocera Corporation Ceramic Capacitors LD025A1R8BAB2A

Description
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD025A1R8BAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD025A1R8BAB2A-ND
Ceramic Capacitors LD025A1R8BAB2A-ND
1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD025A1R8BAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD025A1R8BAB2A
Capacitors - Ceramic Capacitors LD025A1R8BAB2A
CAP CER 1.8PF 50V NP0 0402

CAP CER 1.8PF 50V NP0 0402

Supplier's Site
Capacitor,ceramic,1.8Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 36K5544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.8Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
36K5544
Capacitor,ceramic,1.8Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 36K5544
Capacitor,Ceramic,1. 8pF,50VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.8pF,50VDC,.1-pF Tol,.1+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD025A1R8BAB2A-ND LD025A1R8BAB2A 36K5544
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1.8Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers