Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Length:1.02mm; Product Width:0.5mm; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23AC6167 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |