AVX Corporation Ceramic Capacitors LD023D103KAB2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LD023D103KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD023D103KAB2ATR-ND
Ceramic Capacitors 478-LD023D103KAB2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 95M6400 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
95M6400
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 95M6400
CERAMIC CAPACITOR 0.01UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD023D103KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD023D103KAB2A
Capacitors - Ceramic Capacitors LD023D103KAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-LD023D103KAB2ATR-ND 95M6400 LD023D103KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details