Kyocera Corporation Ceramic Capacitors LD023C222KAB2A

Description
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD023C222KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD023C222KAB2A-ND
Ceramic Capacitors LD023C222KAB2A-ND
2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

2200pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 95M6399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
95M6399
Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 95M6399
CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

CAPACITOR CERAMIC 2200PF, 25V, X7R, 10%, 0402; Capacitance:2200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - LD023C222KAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD023C222KAB2A
Capacitors - Ceramic Capacitors LD023C222KAB2A
CAP CER 2200PF 25V X7R 0402

CAP CER 2200PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD023C222KAB2A-ND 95M6399 LD023C222KAB2A
Product Name Ceramic Capacitors Capacitor Ceramic 2200Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers