Kyocera Corporation Ceramic Capacitors LD023C151JAB2A

Description
150pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD023C151JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD023C151JAB2A-ND
Ceramic Capacitors LD023C151JAB2A-ND
150pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx - 65M0874 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx
65M0874
Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx 65M0874
CAPACITOR CERAMIC, 150PF, 25V, X7R, 5%, 0402; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mm RoHS Compliant: No

CAPACITOR CERAMIC, 150PF, 25V, X7R, 5%, 0402; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:1.02mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD023C151JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD023C151JAB2A
Capacitors - Ceramic Capacitors LD023C151JAB2A
CAP CER 150PF 25V X7R 0402

CAP CER 150PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number LD023C151JAB2A-ND 65M0874 LD023C151JAB2A
Product Name Ceramic Capacitors Capacitor Ceramic, 150Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers