KYOCERA AVX Components Corporation Ceramic Capacitor 68Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx LD023A680JAB2A

Description
CERAMIC CAPACITOR 68PF 25V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No
Description
CERAMIC CAPACITOR 68PF 25V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 65M0872 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
65M0872
Ceramic Capacitor 68Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 65M0872
CERAMIC CAPACITOR 68PF 25V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No

CERAMIC CAPACITOR 68PF 25V, C0G, 5%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series; Product Width:0.5mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD023A680JAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD023A680JAB2A
Ceramic Capacitors LD023A680JAB2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 65M0872 LD023A680JAB2A
Product Name Ceramic Capacitor 68Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details