Kyocera Corporation Ceramic Capacitors LD023A221JAB2A

Description
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD023A221JAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD023A221JAB2A-ND
Ceramic Capacitors LD023A221JAB2A-ND
220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LD023A221JAB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LD023A221JAB2A
Capacitors - Ceramic Capacitors LD023A221JAB2A
CAP CER 220PF 25V NP0 0402

CAP CER 220PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 220Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 65M0868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
65M0868
Capacitor Ceramic 220Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 65M0868
CAPACITOR CERAMIC 220PF 25V, C0G, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

CAPACITOR CERAMIC 220PF 25V, C0G, 5%, 0402; Capacitance:220pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD023A221JAB2A-ND LD023A221JAB2A 65M0868
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 220Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details