CAPACITOR CERAMIC 22PF 25V, C0G, 5%, 0402; Capacitance:22pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: No
CAP CER SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65M0867 | LD023A220JAB2A |
| Product Name | Capacitor Ceramic 22Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; SMD | |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic | |
| Capacitance Range | 2.20E-5 microF |