The LCWC1008J1R2GTAR is a wire wound chip inductor from the LCWC series, designed for RF and broadband applications including cellular phones, wireless LAN, and cable modems. It features a 1008 case size (2.92 mm x 2.79 mm), ceramic base for high self-resonant frequency, and operates from -40°C to +125°C. The part has a 1.2 µH inductance with ±5% tolerance, a maximum DCR of 0.51 Ω, and a rated DC current of 480 mA. It supports automated SMT assembly and is supplied on a 7" reel with tin plating.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC1008J1R2GTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |