The LCWC0805 is a wire wound chip inductor for RF applications, featuring a 2.29 mm by 1.73 mm SMD package with a ceramic base for high SRF and operation from -40°C to +125°C. It supports a tolerance of ±10% (J) and inductance values in the nH range, with a maximum DCR of 0.51 Ω and DC current rating of 680 mA at 900 MHz. The inductor is packaged in 7" reels with Sn plating termination.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC0805J10NGTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |