The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
FIXED IND 10NH 700MA 130 MOHM
FIXED IND 10NH 700MA 130 MOHM
FIXED IND 10NH 700MA 130 MOHM
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LCWC0603J10NGTAR | 478-LCWC0603J10NGTARCT-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Technology | Wirewound | Wirewound |
| Application | RF Choke | |
| Inductance Range | 0.0100 microH | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |