The LCWC0603GR15GTAR is a wire wound chip inductor in the 0603 package size, with a nominal inductance of 150 nH, a tolerance of ±2%, and a maximum DC resistance of 0.92 Ω. It has a maximum DC current rating of 280 mA, a minimum quality factor of 28 at 100 MHz, and a self-resonant frequency of 990 MHz. The inductor operates from -40°C to +125°C and features a tin-plated termination. Its physical dimensions are 1.80 mm × 1.12 mm × 1.02 mm. The part is designed for RF and broadband applications including cellular phones, wireless LAN, and USB 2.0 systems.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC0603GR15GTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |