The LCWC0603G10NGTAR is a wire wound chip inductor in the LCWC series, designed for RF applications such as cellular phones, wireless LAN, and cable modems. It features a 0603 package size measuring 1.80 mm by 1.12 mm by 1.02 mm, with a ceramic base for high SRF and an operating temperature range of -40°C to +125°C. The part has a 2% tolerance, an inductance of 10 nH, a maximum DCR of 0.13 Ω, a maximum DC current of 700 mA, and a minimum Q factor of 31 at 250 MHz. It is terminated with Sn plating and shipped on a 7" reel.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC0603G10NGTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |