The LCWC0402 is a miniature surface mount wire wound chip inductor designed for RF applications such as cellular phones, wireless LAN, GPS receivers, and cable modems. It features a ceramic base for high self-resonant frequency and operates from -40°C to +125°C. The 0402 case size measures 1.19 mm in length, 0.64 mm in width, and 0.66 mm in height, with a weight of 0.84 g per piece. It supports tight tolerances down to ±0.2% and is terminated with tin plating for automated assembly. Standard inductance values range from 1 nH to 120 nH, with corresponding DC resistance and current ratings specified across the series.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC0402G6N2GTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |