The LCWC0402G30NGTAR is a wire wound ceramic chip inductor in the LCWC series, designed for RF applications such as cellular phones, wireless LAN, and GPS receivers. It is packaged in the 0402 case size, measuring 1.19 mm by 0.64 mm by 0.66 mm, and supports operating temperatures from -40°C to +125°C. The part has a nominal inductance of 30 nH with a tolerance of ±2%, a maximum DC resistance of 0.3 Ω, and a maximum DC current rating of 400 mA. It achieves a minimum quality factor of 25 at 250 MHz and a self-resonant frequency of 2.25 GHz. The termination is tin-plated, and it is supplied on a 7-inch reel.
The LCWC series of wire wound ceramic inductors includes ultra-compact inductors that provide high Q factors, with a high current range available. LCWC is used in RF products such as cellular phones (CDMA/GSM/PHS), cordless phones (DECT/CT1CT2), remote controls, security systems, wireless PDAs, smart phones, etc. LCWC is used in broadband applications such as CATV filters, tuners, cable modems and XDSL tuners, and set top boxes. LCWC is used in IT applications such as USB 2.0 and IEEE 1394. LCWC has a tighter tolerance down to +/-2%, and an operating temperature of -40 C to +125 C.
| Richardson RFPD | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LCWC0402G30NGTAR |
| Product Name | RF Chip Inductor |
| Technology | Wirewound |