Kyocera Corporation 0.0068uH 450MHz 1.5A Inductor and Choke L08056R8DEWTR

Description
Inductor RF Chip Thin Film Multi-Layer 0.0068uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.11Ohm DCR 0805 T/R Product overview: L08056R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0068uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08056R8DEWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Thin Film Multi-Layer 0.0068uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.11Ohm DCR 0805 T/R Product overview: L08056R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0068uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08056R8DEWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0068uH 450MHz 1.5A Inductor and Choke - 71-L08056R8DEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0068uH 450MHz 1.5A Inductor and Choke
71-L08056R8DEWTR
0.0068uH 450MHz 1.5A Inductor and Choke 71-L08056R8DEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0068uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.11Ohm DCR 0805 T/R Product overview: L08056R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0068uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08056R8DEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0068uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.11Ohm DCR 0805 T/R Product overview: L08056R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0068uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0068uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08056R8DEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - L08056R8DEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08056R8DEWTR-ND
Fixed Inductors L08056R8DEWTR-ND
6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L08056R8DEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08056R8DEWTR
RF Chip Inductor L08056R8DEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-L08056R8DEWTR L08056R8DEWTR-ND L08056R8DEWTR
Product Name 0.0068uH 450MHz 1.5A Inductor and Choke Fixed Inductors RF Chip Inductor
Mounting Option Surface Mount Surface Mount Technology
Technology RF Chip
Core Material Non Magnetic Thin Film
Q Factor 43 43
Testing Frequency 450000 kHz 450000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627322520270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.15uH 150MHz 0.28A Inductor and Choke - 71-0603CS-R15XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1500 microH
Inductance Tolerance 5 (+/- %)
View Details