Kyocera Corporation Fixed Inductors L08056R8DEWTR\\500

Description
6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08056R8DEWTR\\500-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08056R8DEWTR\\500-ND
Fixed Inductors L08056R8DEWTR\\500-ND
6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

6.8nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L08056R8DEWTR\\500-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details