Kyocera Corporation Fixed Inductors L08055R6DEWTR

Description
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-11666-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-11666-2-ND
Fixed Inductors 478-11666-2-ND
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-11666-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-11666-6-ND
Fixed Inductors 478-11666-6-ND
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-11666-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-11666-1-ND
Fixed Inductors 478-11666-1-ND
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L08055R6DEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08055R6DEWTR
RF Chip Inductor L08055R6DEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-11666-2-ND L08055R6DEWTR
Product Name Fixed Inductors RF Chip Inductor
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details