Kyocera Corporation Fixed Inductors L08055R6CEWTR

Description
FIXED IND 5.6NH 750MA 100 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.6NH 750MA 100 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-L08055R6CEWTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08055R6CEWTRCT-ND
Fixed Inductors 478-L08055R6CEWTRCT-ND
FIXED IND 5.6NH 750MA 100 MOHM

FIXED IND 5.6NH 750MA 100 MOHM

Buy Now Datasheet
Fixed Inductors - 478-L08055R6CEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08055R6CEWTR-ND
Fixed Inductors 478-L08055R6CEWTR-ND
5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L08055R6CEWTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 750MA 100 MOHM

FIXED IND 5.6NH 750MA 100 MOHM

Buy Now Datasheet
RF Chip Inductor - L08055R6CEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08055R6CEWTR
RF Chip Inductor L08055R6CEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
0.0056uH 450MHz 1.5A Inductor and Choke - 71-L08055R6CEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0056uH 450MHz 1.5A Inductor and Choke
71-L08055R6CEWTR
0.0056uH 450MHz 1.5A Inductor and Choke 71-L08055R6CEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0056uH 0.2nH 450MHz 50Q-Factor Non Magnetic 1.5A 0.1Ohm DCR 0805 T/R Product overview: L08055R6CEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08055R6CEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0056uH 0.2nH 450MHz 50Q-Factor Non Magnetic 1.5A 0.1Ohm DCR 0805 T/R Product overview: L08055R6CEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0056uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0056uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08055R6CEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-L08055R6CEWTRCT-ND L08055R6CEWTR 71-L08055R6CEWTR
Product Name Fixed Inductors RF Chip Inductor 0.0056uH 450MHz 1.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thin Film Non Magnetic
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details