Kyocera Corporation Fixed Inductors L08054R7DEWTR

Description
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08054R7DEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08054R7DEWTR-ND
Fixed Inductors L08054R7DEWTR-ND
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
0.0047uH 450MHz 1.5A Inductor and Choke - 71-L08054R7DEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0047uH 450MHz 1.5A Inductor and Choke
71-L08054R7DEWTR
0.0047uH 450MHz 1.5A Inductor and Choke 71-L08054R7DEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.1Ohm DCR 0805 T/R Product overview: L08054R7DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08054R7DEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0047uH 0.5nH 450MHz 43Q-Factor Non Magnetic 1.5A 0.1Ohm DCR 0805 T/R Product overview: L08054R7DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08054R7DEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - L08054R7DEWTR
1194111-L08054R7DEWTR
Electronic Surplus - L08054R7DEWTR 1194111-L08054R7DEWTR
Manufacturer: AVX Corporation Win Source Part Number: 1194111-L08054R7DEWT R Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 4.7nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.041" (1.04mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm) Q at Freq: 43 at 450MHz Current Rating (Amps): 750mA Inductance Frequency - Test: 450MHz

Manufacturer: AVX Corporation
Win Source Part Number: 1194111-L08054R7DEWTR
Packaging: Tape and Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 5.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.041" (1.04mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm)
Q at Freq: 43 at 450MHz
Current Rating (Amps): 750mA
Inductance Frequency - Test: 450MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08054R7DEWTR-ND 71-L08054R7DEWTR 1194111-L08054R7DEWTR
Product Name Fixed Inductors 0.0047uH 450MHz 1.5A Inductor and Choke Electronic Surplus - L08054R7DEWTR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thin Film Non Magnetic
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details