Kyocera Corporation Fixed Inductors - L08054R7DEWTR\3 L08054R7DEWTR\3

Description
Manufacturer: AVX Corporation Win Source Part Number: 1051164-L08054R7DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 4.7nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 43 @ 450MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1051164-L08054R7DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 4.7nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 43 @ 450MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L08054R7DEWTR\3
1051164-L08054R7DEWTR\3
Fixed Inductors - L08054R7DEWTR\3 1051164-L08054R7DEWTR\3
Manufacturer: AVX Corporation Win Source Part Number: 1051164-L08054R7DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 4.7nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 43 @ 450MHz Frequency - Self Resonant: 5.5GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control

Manufacturer: AVX Corporation
Win Source Part Number: 1051164-L08054R7DEWTR\3
Packaging: Reel - TR
Type: Thin Film
Current Rating: 750mA
Inductance: 4.7nH
Height - Seated (Max): 0.041" (1.04mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 43 @ 450MHz
Frequency - Self Resonant: 5.5GHz
Frequency - Test: 450MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051164-L08054R7DEWTR\3
Product Name Fixed Inductors - L08054R7DEWTR\3
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Inductance Range 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details