Kyocera Corporation Fixed Inductors L08054R7DEWTR\\3

Description
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08054R7DEWTR\\3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08054R7DEWTR\\3-ND
Fixed Inductors L08054R7DEWTR\\3-ND
4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

4.7nH Unshielded Thin Film Inductor 750mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L08054R7DEWTR\\3-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details