Manufacturer: AVX Corporation
Win Source Part Number: 876517-L08053R9DEWTR
Series: Accu-L®
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9 nH Unshielded Thin Film Inductor 750 mA 200mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
3.9nH Unshielded Thin Film Inductor 750mA 200mOhm Max 0805 (2012 Metric)
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Inductor RF Chip Thin Film Multi-Layer 0.0039uH 0.5nH 450MHz 27Q-Factor Non Magnetic 1.5A 0.2Ohm DCR 0805 T/R Product overview: L08053R9DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0039uH, 450MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0039uH, 450MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08053R9DEWTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 876517-L08053R9DEWTR | L08053R9DEWTR-ND | L08053R9DEWTR | 71-L08053R9DEWTR |
| Product Name | Fixed Inductors - L08053R9DEWTR | Fixed Inductors | RF Chip Inductor | 0.0039uH 450MHz 1.5A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Core Material | Thin Film | Non Magnetic | ||
| Configuration | Fixed | |||
| DCR | 0.2000 ohms | 0.2000 ohms |