Kyocera Corporation Fixed Inductors - L08053R9DEWTR\3 L08053R9DEWTR\3

Description
Manufacturer: AVX Corporation Win Source Part Number: 1051163-L08053R9DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 27 @ 450MHz Frequency - Self Resonant: 10GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1051163-L08053R9DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 27 @ 450MHz Frequency - Self Resonant: 10GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L08053R9DEWTR\3
1051163-L08053R9DEWTR\3
Fixed Inductors - L08053R9DEWTR\3 1051163-L08053R9DEWTR\3
Manufacturer: AVX Corporation Win Source Part Number: 1051163-L08053R9DEWT R\3 Packaging: Reel - TR Type: Thin Film Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.041" (1.04mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 27 @ 450MHz Frequency - Self Resonant: 10GHz Frequency - Test: 450MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1051163-L08053R9DEWTR\3
Packaging: Reel - TR
Type: Thin Film
Current Rating: 750mA
Inductance: 3.9nH
Height - Seated (Max): 0.041" (1.04mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 27 @ 450MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 450MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051163-L08053R9DEWTR\3
Product Name Fixed Inductors - L08053R9DEWTR\3
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Inductance Range 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers