FIXED IND 3.3NH 750MA 110 MOHM
3.3nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)
FIXED IND 3.3NH 750MA 110 MOHM
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 478-L08053R3DEWTRDKR-ND | L08053R3DEWTR |
| Product Name | Fixed Inductors | RF Chip Inductor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| DCR | 0.1100 ohms | 0.1100 ohms |