Kyocera Corporation RF Chip Inductor L08052R7DEWTR

Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet
Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - L08052R7DEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08052R7DEWTR
RF Chip Inductor L08052R7DEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Fixed Inductors - 478-L08052R7DEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08052R7DEWTR-ND
Fixed Inductors 478-L08052R7DEWTR-ND
2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)

2.7nH Unshielded Thin Film Inductor 1A 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L08052R7DEWTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 1A 80 MOHM SMD

FIXED IND 2.7NH 1A 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 478-L08052R7DEWTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08052R7DEWTRCT-ND
Fixed Inductors 478-L08052R7DEWTRCT-ND
FIXED IND 2.7NH 1A 80 MOHM SMD

FIXED IND 2.7NH 1A 80 MOHM SMD

Buy Now Datasheet
0.0027uH 450MHz 2A Inductor and Choke - 71-L08052R7DEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0027uH 450MHz 2A Inductor and Choke
71-L08052R7DEWTR
0.0027uH 450MHz 2A Inductor and Choke 71-L08052R7DEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0027uH 0.5nH 450MHz 42Q-Factor Non Magnetic 2A 0.08Ohm DCR 0805 T/R Product overview: L08052R7DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 450MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 450MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08052R7DEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0027uH 0.5nH 450MHz 42Q-Factor Non Magnetic 2A 0.08Ohm DCR 0805 T/R Product overview: L08052R7DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 450MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 450MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08052R7DEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08052R7DEWTR 478-L08052R7DEWTR-ND 71-L08052R7DEWTR
Product Name RF Chip Inductor Fixed Inductors 0.0027uH 450MHz 2A Inductor and Choke
Application RF Choke
Inductance Range 0.0027 microH
DCR 0.0800 ohms 0.0800 ohms
Rated DC Current 1000 milliamps
SRF 10000 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details