Inductor RF Chip Thin Film Multi-Layer 0.0027uH 0.2nH 450MHz 42Q-Factor Non Magnetic 2A 0.08Ohm DCR 0805 T/R Product overview: L08052R7CESTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uH, 450MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0027uH, 450MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08052R7CESTR can be used for catalog matching and distributor lookup.
2.7nH Unshielded Thin Film Inductor 2A 80mOhm Max 0805 (2012 Metric)
2.7nH Unshielded Thin Film Inductor 2A 80mOhm Max 0805 (2012 Metric)
2.7nH Unshielded Thin Film Inductor 2A 80mOhm Max 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-L08052R7CESTR | 478-L08052R7CESTRDKR-ND |
| Product Name | 0.0027uH 450MHz 2A Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | RF Chip | |
| Core Material | Non Magnetic | Thin Film |
| Q Factor | 42 | 42 |
| Testing Frequency | 450000 kHz | 450000 kHz |