Kyocera Corporation Fixed Inductors L08051R8DEWTR

Description
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08051R8DEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08051R8DEWTR-ND
Fixed Inductors L08051R8DEWTR-ND
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)

1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L08051R8DEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08051R8DEWTR
RF Chip Inductor L08051R8DEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1068275-L08051R8DEWTR
Inductors, Coils, Chokes - Fixed Inductors 1068275-L08051R8DEWTR
Win Source Part Number: 1068275-L08051R8DEWT R Category: Inductors, Coils, Chokes>Fixed Inductors Series: Accu-L® Type: Thin Film Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.8 nH Height - Seated (Max): 0.041" (1.04mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 50 @ 450MHz Frequency - Self Resonant: 10GHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 450 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1068275-L08051R8DEWTR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Accu-L®
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.8 nH
Height - Seated (Max): 0.041" (1.04mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 50 @ 450MHz
Frequency - Self Resonant: 10GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.083" L x 0.059" W (2.11mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 450 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
0.0018uH 450MHz 2A Inductor and Choke - 71-L08051R8DEWTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0018uH 450MHz 2A Inductor and Choke
71-L08051R8DEWTR
0.0018uH 450MHz 2A Inductor and Choke 71-L08051R8DEWTR
Inductor RF Chip Thin Film Multi-Layer 0.0018uH 0.5nH 450MHz 50Q-Factor Non Magnetic 2A 0.06Ohm DCR 0805 T/R Product overview: L08051R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 450MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 450MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08051R8DEWTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Thin Film Multi-Layer 0.0018uH 0.5nH 450MHz 50Q-Factor Non Magnetic 2A 0.06Ohm DCR 0805 T/R Product overview: L08051R8DEWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 450MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 450MHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L08051R8DEWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08051R8DEWTR-ND L08051R8DEWTR 1068275-L08051R8DEWTR 71-L08051R8DEWTR
Product Name Fixed Inductors RF Chip Inductor Inductors, Coils, Chokes - Fixed Inductors 0.0018uH 450MHz 2A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Thin Film Non Magnetic
Configuration Fixed Fixed
DCR 0.0600 ohms 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details