Kyocera Corporation Fixed Inductors L08051R8DEWTR\\3

Description
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08051R8DEWTR\\3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08051R8DEWTR\\3-ND
Fixed Inductors L08051R8DEWTR\\3-ND
1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)

1.8nH Unshielded Thin Film Inductor 1A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L08051R8DEWTR\\3-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details